OMEGA Engineering, Inc. Press Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega PX359-015GI

Description
PRESS TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega - 56AH8297 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega
56AH8297
Press Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega 56AH8297
PRESS TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 56AH8297
Product Name Press Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP125INTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details