OMEGA Engineering, Inc. Pressure Sensor, 100Psi, Gauge, Current; Operating Pressure Max Omega PX4200-100GI

Description
PRESSURE SENSOR, 100PSI, GAUGE, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX4200 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, GAUGE, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX4200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, Gauge, Current; Operating Pressure Max Omega - 53AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, Gauge, Current; Operating Pressure Max Omega
53AC0845
Pressure Sensor, 100Psi, Gauge, Current; Operating Pressure Max Omega 53AC0845
PRESSURE SENSOR, 100PSI, GAUGE, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX4200 Series RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, GAUGE, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:36VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX4200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 53AC0845
Product Name Pressure Sensor, 100Psi, Gauge, Current; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208727-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
116CP Plastic Ceramic Capacitive Sensor - 116CP31-M16S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
3 suppliers