OMEGA Engineering, Inc. Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega PX409-001CGI

Description
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7882 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7882
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7882
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7882
Product Name Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducers - 10206120-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 750 psi (528 m H2O)
View Details
P1J Low Pressure Sensor, 5 mbar, I2C, P1J-5MB-AX16PA -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details