OMEGA Engineering, Inc. Pressure Transducer, 2.5Psi, 1/4In-Npt; Operating Pressure Max Omega PX409-2.5CGI

Description
PRESSURE TRANSDUCER, 2.5PSI, 1/4IN-NPT; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 2.5PSI, 1/4IN-NPT; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 2.5Psi, 1/4In-Npt; Operating Pressure Max Omega - 19X7946 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 2.5Psi, 1/4In-Npt; Operating Pressure Max Omega
19X7946
Pressure Transducer, 2.5Psi, 1/4In-Npt; Operating Pressure Max Omega 19X7946
PRESSURE TRANSDUCER, 2.5PSI, 1/4IN-NPT; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 2.5PSI, 1/4IN-NPT; Operating Pressure Max:2.5psi; Sensor Output:Current; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7946
Product Name Pressure Transducer, 2.5Psi, 1/4In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducers - 10216545-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1448-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers