OMEGA Engineering, Inc. Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega PX319-150G5V

Description
PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega - 30AC8200 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega
30AC8200
Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega 30AC8200
PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 150PSI, 30VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0665 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega
69AJ0665
Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega 69AJ0665
PRESS TRANSDUCER, 150PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESS TRANSDUCER, 150PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 30AC8200 69AJ0665
Product Name Pressure Sensor, Analogue, 150Psi, 30Vdc; Operating Pressure Max Omega Press Transducer, 150Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P2VA1/1000bar - 1-P2VA1/1000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details