OMEGA Engineering, Inc. Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega PX319-005GI

Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega - 30AC8174 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega
30AC8174
Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega 30AC8174
PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 5PSI, 30VDC; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Transducer, 5Psi, Gauge, Analog Rohs Compliant Omega - 69AJ0654 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 5Psi, Gauge, Analog Rohs Compliant Omega
69AJ0654
Pressure Transducer, 5Psi, Gauge, Analog Rohs Compliant Omega 69AJ0654
PRESSURE TRANSDUCER, 5PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

PRESSURE TRANSDUCER, 5PSI, GAUGE, ANALOG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters
Product Number 30AC8174 69AJ0654
Product Name Pressure Sensor, Analogue, 5Psi, 30Vdc; Operating Pressure Max Omega Pressure Transducer, 5Psi, Gauge, Analog Rohs Compliant Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073988-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details