OMEGA Engineering, Inc. Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega PX359-200GI

Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega - 30AC8259 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega
30AC8259
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega 30AC8259
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8259
Product Name Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure transducer P60D/200bar - 1-P60D/200BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details