OMEGA Engineering, Inc. Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega PX409-001DDUV

Description
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7884 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7884
Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7884
PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 1PSI, 1/4 IN-18 NPT; Operating Pressure Max:1psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7884
Product Name Pressure Transducer, 1Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2691928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Differential, Absolute
Media Liquid; Gas; Vapors, Liquid, Gas
View Details
Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L5Y - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details