OMEGA Engineering, Inc. USB Output Pressure Transducer PX409-USB Series

Description
• FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term Stability • USB 2.0 and Below Compatible • Standard USB Connector Termination • Shock and Vibration Rated • Ruggedized with Secondary Containment • Gage, Absolute, Compound Gage and Vacuum Ranges
Description
• FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term Stability • USB 2.0 and Below Compatible • Standard USB Connector Termination • Shock and Vibration Rated • Ruggedized with Secondary Containment • Gage, Absolute, Compound Gage and Vacuum Ranges

Suppliers

Company
Product
Description
Supplier Links
USB Output Pressure Transducer - PX409-USB Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
USB Output Pressure Transducer
PX409-USB Series
USB Output Pressure Transducer PX409-USB Series
• FREE! SOFTWARE INCLUDED • Micro-Machined Silicon Sensor • 316L SS Wetted Parts • High Accuracy 0.08% BSL Typical; (0.14% Max) • NIST Traceable Calibration Included • Excellent Long Term Stability • USB 2.0 and Below Compatible • Standard USB Connector Termination • Shock and Vibration Rated • Ruggedized with Secondary Containment • Gage, Absolute, Compound Gage and Vacuum Ranges

• FREE! SOFTWARE INCLUDED
• Micro-Machined Silicon Sensor
• 316L SS Wetted Parts
• High Accuracy 0.08% BSL Typical; (0.14% Max)
• NIST Traceable Calibration Included
• Excellent Long Term Stability
• USB 2.0 and Below Compatible
• Standard USB Connector Termination
• Shock and Vibration Rated
• Ruggedized with Secondary Containment
• Gage, Absolute, Compound Gage and Vacuum Ranges

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX409-USB Series
Product Name USB Output Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Utilizes MEMS
Measurement Type Absolute; Gauge; Vacuum
Media Liquid; Gas
Signal Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPS-G1000-6-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P8AP/100bar - 1-P8AP/100B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPSU-3500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Unamplified
View Details