OMEGA Engineering, Inc. Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega PX459-001GI

Description
PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega - 57AH2738 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega
57AH2738
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega 57AH2738
PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH2738
Product Name Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data