OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-030DWU5V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-030DWU5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-030DWU5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-030DWU5V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega - 30AC8282 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
30AC8282
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega 30AC8282
PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-030DWU5V-ND 30AC8282
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-V1Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
P255 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage
View Details