OMEGA Engineering, Inc. Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega PX329-300GI

Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega - 30AC8248 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega
30AC8248
Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega 30AC8248
PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 300PSI, 30VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8248
Product Name Pressure Sensor, Analogue, 300Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE5-D10Z-FP-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Transmitter, 120 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9857 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details