OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-050GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-050GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-050GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-050GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega - 30AC8188 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
30AC8188
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega 30AC8188
PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX319-050GI-ND 30AC8188
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074010-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details