OMEGA Engineering, Inc. Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega PX409-015V5V/N

Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega - 19X7911 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
19X7911
Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega 19X7911
PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 0PSI, 1/4 IN-18 NPT; Operating Pressure Max:0psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7911
Product Name Pressure Transducer, 0Psi, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-KP229L2920XTMA1CT-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details