OMEGA Engineering, Inc. Pressure Sensor, Analogue, 690Bar, 30Vdc; Operating Pressure Max Omega PX319-10KG5V

Description
PRESSURE SENSOR, ANALOGUE, 690BAR, 30VDC; Operating Pressure Max:690bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 690BAR, 30VDC; Operating Pressure Max:690bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 690Bar, 30Vdc; Operating Pressure Max Omega - 30AC8193 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 690Bar, 30Vdc; Operating Pressure Max Omega
30AC8193
Pressure Sensor, Analogue, 690Bar, 30Vdc; Operating Pressure Max Omega 30AC8193
PRESSURE SENSOR, ANALOGUE, 690BAR, 30VDC; Operating Pressure Max:690bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 690BAR, 30VDC; Operating Pressure Max:690bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8193
Product Name Pressure Sensor, Analogue, 690Bar, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data