OMEGA Engineering, Inc. Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| SPECIFICATIONS Foil Thickness: 5m Carrier Material: Polyimide Carrier Thickness: 50m Connection: Solder pads (Constantan gages); solder dots (Karma gages) Nominal Resistance: 350 and 1000 Ohms Resistance Tolerance: 0.5% Gage Factor:... | |
| Linear pattern precision gages with minature and medium length grids are for general purpose and stress analysis applications. Available with either two 1-meter leads or three 3-meter leads and 120... | |
| OMEGA parallel dual grid strain gages are available in a variety of different models to cover most bending strain measurement applications. The rugged construction and flexibility make these general purpose... | |
| OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable... | |
| OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for... | |
| OMEGA strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic... | |
| OMEGA stress relief strain gage roesttes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain... | |
| OMEGA® strain gages are available in a variety of models to cover most strain measurement applications. Their rugged construction and flexibility make them suitable for highly accurate static and dynamic... | |
| OMEGA® transducer quality strain gages are available in a variety of patterns to cover most transducer design requirements. Their rugged construction, reliability and flexibility make them suitable for highly accurate... | |
| OMEGADYNE offers transducer quality strain gages in dual linear patterns in a half-bridge design with a common tab. These strain gages might be used for transducer design for beams that... | |
| OMEGADYNE® offers K-Series strain gages in dual linear patterns in a halfbridge design with a common tab. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated... | |
| OMEGADYNE® offers K-Series Tee Rosettes for Axial strain transducer designs. Precision Karma material offers excellent temperature and fatigue characterisitcs. K-Series gages have plated solder pads which make soldering quick and... | |
| OMEGADYNE® offers Karma K-Series dual linear strain gage patterns. These strain gages can be used for bending beam transducer designs where you have access to both sides of the beam. | |
| Special extra-long grid patterns for measuring strain in inhomogeneous materials. | |
| The linear pattern strain gages are available in a variety of styles and sizes. OMEGADYNE® offers miniature linear patterns for strain measurement of a stress concentration or high gradient areas. | |
| • Conveniently Priced per Pack of 5 • X-Y Pattern for Axial Strain • Very Flexible, Mechanically Strong • Small Bending Radius • Broad Temperature Range • Clear Alignment Marks... | |
| • Sold in Packages of 5 gages • K-Series, Premium Karma Strain Gages • Available as Single ¼ Bridge, Single Matched Reversed Patterns, ½ Bridge with Separate Connection Pads, or... |
| Next >> |