OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-030GI

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-030GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-030GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-030GI-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7918 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7918
Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7918
PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 30PSI, 1/4 IN-NPT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-030GI-ND 19X7918
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 30Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10216841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-410-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, vacuum, absolute
Signal Output Unamplified
View Details