OMEGA Engineering, Inc. Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega PX409-015CG5V

Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7903 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7903
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7903
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Compound; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7903
Product Name Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Transducer with Temperature -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Media Liquid
View Details
E8Y-L Pressure Display - E8Y-L5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details