OMEGA Engineering, Inc. Datasheets for Infrared Thermometers

Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more

Product Name Notes
Applications Electrical Troubleshooting Automotive Repair and Maintenance Air Conditioning Semiconductor Manufacturing HVAC Energy Audits Factory Automation The high-performance, handheld OS1327D infrared thermometer is a non-contact temperature measurement instrument. The OS1327D...
OS643/OS643-LS °C/°F Switchable Detection Element: Thermopile Sighting: Laser Marker 1 mW Backlit LCD Display Analog Output: 1 mV/°C/°F Emissivity: 0.95, Accuracy 3% Temperature Range: 0 to 260°C (32 to 500°F...
The OS-XL displays an image of the measured subject and the temperature distribution at 64 measurement points. The most advanced temperature gage brought to you by OMEGA The OS-XL is...
Wireless Temperature Measurement Omega's OS530E Series of Infrared Thermometers now include at no extra charge a built-in wireless temperature measurement feature. When activated the infrared thermometer will send wireless temperature...
OMEGA's new OEM style OS550-BB Series industrial, high performance, economical thermometer/transmit ter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/...
OMEGA's OEM style OS550A-BB series industrial, high-performance, economical thermometer/ transmitter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/ deg, 4 to...
OMEGA's OS550 Series industrial, high performance, economical thermometer/transmit ter offers a wide choice of temperature ranges, optical patterns or fields of view and three outputs (1 mV/ degree, 4-20 mA,...
OMEGA's OS550A Series (Upgrade from OS550 Series) industrial, high performance, economical thermometer/transmit ter offers a wide choice of temperature ranges, optical fields of view and 3 analog outputs (1 mV/degree,...
The high performance, handheld OS-DT8855W infrared thermometer is a non-contact temperature measurement instrument that features a laser circle/dot sight. The patented laser sighting system defines the target for point and...
The new portable, low cost OS540 infrared thermometer series offers solutions for many non-contact temperature measurement applications. This unique handheld infrared gun offers a powerful feature with a circle or...
The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the...
The OMEGA OS555A Series industrial high performance thermometer/transmit ters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage...
The OMEGA® iSD-TC provides Web-based temperature monitoring in critical equipment and locations such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility.View and record temperature on...
The OS-651 thermometer is rugged, compact and easy-to-use for non-contact temperature measurements in industrial and maintenance applications. Fast and accurate, Models OS-651 and OS-651-LS (with optional laser sighting) both feature...
The OS-FS is a compact, lightweight, easy-to-use pocket infrared thermometer. Features include adjustable emissivity, C/F switchability and built-in lock mode. It is ideal for quick temperature measurement between -33C (-27F)...
The OS201 and OS205 consist of an instrument and fixed probe with a semi-flexible shaft, making these models suitable for one-handed operation. The OS202 consists of an instrument and a...
The OS423-LS is a fully functional infrared non-contact temperature measuring device. Offered at an economical price, the OS423-LS offers laser sighting, several mathematical modes, and adjustable emissivity. Long battery life,...
The OS425-LS is a fully functional infrared non-contact temperature measuring device. Along with a magnetic mount, the OS423-LS offers laser sighting, several mathematical modes, and adjustable emissivity. Long battery life...
The OS542 is a low priced infrared, which is ideal for education, training and demonstration programs. Industrial application include diesel and fleet maintenance, electrical, measure ink and dryer temperature (screen-printing),...
The OS561 is an economical tool for temperature measurements, with non-contact measurement capability, user-friendly 2-key operation, and max and hold modes. The backlit LCD screen and the laser stay on...
The OS681-CE is the most affordable hand-held, battery-operated sensor that safely and accurately measures temperature using non-contact infrared technology. It's easy to operate the OS681-CE. Simply point at the desired...
The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features...
The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity...
The ultra compact OS685 has been specifically designed to fit into your pocket, just like a pen, so that you can carry it with you anywhere you go. You simply...
With a combination of powerful features, the new portable and rugged high temperature OS523/524 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments,...
With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530...
With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in...
With their powerful features, the portable and rugged high-temperature OS523E/524E Series infrared thermometers offer solutions for many non-contact temperature measurement applications. Their emissivity, adjustable in 0.01 increments, allows them to...