OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX429-030A5V

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX429-030A5V-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX429-030A5V-ND
Pressure Sensors, Transducers - Industrial 5880-PX429-030A5V-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega - 30AC8327 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
30AC8327
Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega 30AC8327
PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 30PSI, 30VDC; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:10mA; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX429-030A5V-ND 30AC8327
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 30Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP204 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1503-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential; Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Standard Solid-State Pressure Sensor - 836P-D2GFGA36PP-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 36.2 psi (0.0 to 25.48 m H2O)
View Details