OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX633A5-005GI

Description
HIGH ACCURACY PRESSURE TRANSMITT
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSMITT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX633A5-005GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX633A5-005GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX633A5-005GI-ND
HIGH ACCURACY PRESSURE TRANSMITT

HIGH ACCURACY PRESSURE TRANSMITT

Buy Now Datasheet
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega - 32AH7893 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
32AH7893
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega 32AH7893
TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX633A5-005GI-ND 32AH7893
Product Name Pressure Sensors, Transducers - Industrial Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

116CP Plastic Ceramic Capacitive Sensor - 116CP21-M04S2-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6067301-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - MIS-3600 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Digital
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details