PRESSURE TRANSDUCER, 5PSI, 9/16 IN UNF; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:9/16" - 18 UNF; Supply Current:-; Product Range:PX709GW Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 19X7971 |
| Product Name | Pressure Transducer, 5Psi, 9/16 In Unf; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |