OMEGA Engineering, Inc. Press Trans, Absolute, 30Psi, Current; Operating Pressure Max Omega PX459-030AI

Description
PRESS TRANS, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESS TRANS, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Trans, Absolute, 30Psi, Current; Operating Pressure Max Omega - 57AH2862 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans, Absolute, 30Psi, Current; Operating Pressure Max Omega
57AH2862
Press Trans, Absolute, 30Psi, Current; Operating Pressure Max Omega 57AH2862
PRESS TRANS, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESS TRANS, ABSOLUTE, 30PSI, CURRENT; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AH2862
Product Name Press Trans, Absolute, 30Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1010378-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details