OMEGA Engineering, Inc. Pressure Transducer, 10Inch-H2O, 1/4npt; Operating Pressure Max Omega PX409-10WVUSBH

Description
PRESSURE TRANSDUCER, 10INCH-H2O, 1/4"NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Compound; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 10INCH-H2O, 1/4"NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Compound; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 10Inch-H2O, 1/4npt; Operating Pressure Max Omega - 19X7933 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 10Inch-H2O, 1/4npt; Operating Pressure Max Omega
19X7933
Pressure Transducer, 10Inch-H2O, 1/4npt; Operating Pressure Max Omega 19X7933
PRESSURE TRANSDUCER, 10INCH-H2O, 1/4"NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Compound; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 10INCH-H2O, 1/4"NPT; Operating Pressure Max:10Inch-H2O; Sensor Output:Digital; Pressure Measurement Type:Compound; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7933
Product Name Pressure Transducer, 10Inch-H2O, 1/4npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10219988-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details