TRANSDUCER, GAUGE, 150PSI, CURRENT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 32AH7881 |
| Product Name | Transducer, Gauge, 150Psi, Current; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer |