OMEGA Engineering, Inc. Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega PX329-200G5V

Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega - 30AC8245 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega
30AC8245
Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega 30AC8245
PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 200PSI, 30VDC; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8245
Product Name Pressure Sensor, Analogue, 200Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors, Transducers - Industrial - 1882-6050090-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details