OMEGA Engineering, Inc. Pressure Sensor, Analogue, 2068Bar, 40V; Operating Pressure Max Omega PX41S1-30KGI

Description
PRESSURE SENSOR, ANALOGUE, 2068BAR, 40V; Operating Pressure Max:2068bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:Tube; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 2068BAR, 40V; Operating Pressure Max:2068bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:Tube; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 2068Bar, 40V; Operating Pressure Max Omega - 30AC8321 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2068Bar, 40V; Operating Pressure Max Omega
30AC8321
Pressure Sensor, Analogue, 2068Bar, 40V; Operating Pressure Max Omega 30AC8321
PRESSURE SENSOR, ANALOGUE, 2068BAR, 40V; Operating Pressure Max:2068bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:Tube; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 2068BAR, 40V; Operating Pressure Max:2068bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:40VDC; Port Style:Tube; Supply Current:-; Product Range:PX41 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8321
Product Name Pressure Sensor, Analogue, 2068Bar, 40V; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6072934-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - 39-D6F-PH0025AMD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details