OMEGA Engineering, Inc. Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Omega PX459S15-100GI

Description
PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:Tri-Grip PX409S Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:Tri-Grip PX409S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Omega - 30AC8334 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Omega
30AC8334
Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Omega 30AC8334
PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:Tri-Grip PX409S Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100PSI; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:-; Product Range:Tri-Grip PX409S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8334
Product Name Pressure Sensor, Analogue, 100Psi; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; Current
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details