OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-150GUSBH

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-150GUSBH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-150GUSBH-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-150GUSBH-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Usb O/p, Digi, 150Psi; Operating Pressure Max Omega - 30AC8303 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digi, 150Psi; Operating Pressure Max Omega
30AC8303
Pressure Sensor, Usb O/p, Digi, 150Psi; Operating Pressure Max Omega 30AC8303
PRESSURE SENSOR, USB O/P, DIGI, 150PSI; Operating Pressure Max:150psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGI, 150PSI; Operating Pressure Max:150psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-150GUSBH-ND 30AC8303
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Usb O/p, Digi, 150Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 150 psi (106 m H2O) ? to 150 psi (? to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential; Gauge
View Details
Pressure Transducers - 11021004-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6063111-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details