OMEGA Engineering, Inc. Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| OMEGA’s ac single sensor model LVCN-110 controller offers features normally found in much larger controllers. The adjustable time delay relay, invert switch, and LED status enunciators all maximize the flexibility... | |
| OMEGA’s conductivity level switches offer a wide range of customized options to meet any application’s needs. They are designed to control the level of all conductive mediums, offering up to... | |
| The CDCN10 Series is specifically designed to measure conductivity/dissolv ed solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10... | |
| The CDCN441 conductance/resistan ce analyzercontroller is designed for online monitoring of process solutions and water applications. Applications include: waste water treatment, power plants, thermo electric plants, pharmaceutical, photographic industries and... | |
| The CN1501 indicator offers sophisticated microprocessor-based temperature control with ramp and soak, in a convenient 1/8 DIN (cutout) case. The CN1501 can store up to five ramp and soak profiles... | |
| The CN6221 Series is an FM approved limit controller that can be configured either as a high limit or as a low limit controller. The CN6221 features universal input, Optional... | |
| The CN72000 Series temperature/ process controllers set a new quality, versatility, ease-of-use and value standards. Including many high-level standard features, additional function setup items appear in the control menu when... | |
| The CN74000 Series controllers set a new standard in 1/32 DIN power, flexibility, and value. Despite their small size, these controllers are loaded with features, including multiple universal inputs, fuzzy... | |
| The iS series of meter/controllers can measure a wide variety of strain gage bridge and DC voltage intputs for all common load cells, pressure transducers, and most any strain gauge... | |
| The PHUCN600 Series multi-parameter controller is a microprocessor-based controller capable of measuring one of the following parameters, pH, ORP, or conductivity. When shipped from the factory, the PHUCN600 Series is... | |
| • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation,... | |
| • First Full Series of Instruments with Programmable Color Displays (Std.) • User Friendly, Simple to Configure • High Quality! 5-Year Warranty • Free Software, Active X Controls • Selectable... | |
| • Mounts Directly on Sensor or OMEGA® Track System • Rugged NEMA-4X (IP65) Enclosure • Swivels on Base for Easy Conduit Alignment • Adjustable Time Delay Relay • Excellent for... | |
| • Now with Embedded Internet (EI Option CNi16D Series) • First Full Series of Instruments with Programmable Color Displays • User Friendly, Simple to Configure • High Quality! 5-Year Warranty... | |
| • Ultra Compact 1/8 DIN Meter and Controller • Big Display with Color Changing Feature • Built-in Excitation • NEMA 4 (iP65) Bezel • RS-232, RS 422/485 or Modbus Communication,... |