OMEGA Engineering, Inc. Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| SPECIFICATIONS (D7PR RELAY) Rated Load (Resistive Load*): 120/240 Vac 15 A, 30 Vdc 15 A Rated Load (Inductive Load*): 120/240 Vac 10 A, 30 Vdc 7 A Carry... | |
| At only 6.2 mm thickness, the RS Series relay module features a slim DIN Rail mountable interface solution. The modules have a plug-in construction and are available with or without... | |
| The 9575H3A000 is a Type AA DPDT relay with contacts rated (each pole) 40 A up to 300 Vac 50/60 Hz. The 9575H3A000 is panel mountable and ideal for applications... | |
| The D2PF series relays are general purpose plug-in style relays. These 4PDT relays are extremely compact and are available with coil voltage of 24 Vdc and 120 Vac. The D2PF... | |
| The D3PF are plug-in type relays that feature an octal connection base. The D3PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay... | |
| The D5PF are plug-in type relays that feature a spade connection base. The D5PF series offer a number of enhanced features including LED status lamp, push-to-test button for manual relay... |