OMEGA Engineering, Inc. Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega PX605-030GI

Description
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
Datasheet
Description
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega - 10R5190 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega
10R5190
Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega 10R5190
PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

PRESSURE XMTR, 30PSI, 1PORT, 1/4"; Operating Pressure Max:30psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" NPT; Supply Current:20mA; Product Range:PX605 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 10R5190
Product Name Pressure Xmtr, 30Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-LR5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure measuring cells - 89-800A - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Unamplified
View Details