OMEGA Engineering, Inc. Press Xdcr, Differential, 5Psi, Voltage; Operating Pressure Max Omega PX409-005DDU5V

Description
PRESS XDCR, DIFFERENTIAL, 5PSI, VOLTAGE; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet
Description
PRESS XDCR, DIFFERENTIAL, 5PSI, VOLTAGE; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Xdcr, Differential, 5Psi, Voltage; Operating Pressure Max Omega - 56AH8382 - Newark, An Avnet Company
Chicago, IL, United States
Press Xdcr, Differential, 5Psi, Voltage; Operating Pressure Max Omega
56AH8382
Press Xdcr, Differential, 5Psi, Voltage; Operating Pressure Max Omega 56AH8382
PRESS XDCR, DIFFERENTIAL, 5PSI, VOLTAGE; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

PRESS XDCR, DIFFERENTIAL, 5PSI, VOLTAGE; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX409 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 56AH8382
Product Name Press Xdcr, Differential, 5Psi, Voltage; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSS-G0500-7S-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers