OMEGA Engineering, Inc. Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega PX409-050AUSBH

Description
PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega - 30AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega
30AC8284
Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega 30AC8284
PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGITAL, 50PSI; Operating Pressure Max:50psi; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8284
Product Name Pressure Sensor, Usb O/p, Digital, 50Psi; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details