OMEGA Engineering, Inc. Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega PX633A5-250GI

Description
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Description
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega - 32AH7898 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega
32AH7898
Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega 32AH7898
TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 250PSI, CURRENT; Operating Pressure Max:250psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7898
Product Name Transducer, Gauge, 250Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P60E/100bar - 1-P60E/100BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details
Pressure switch with intuitive switch point setting - PK7520 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
3 suppliers
Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - 448-KP466PXTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details