OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX359-100AI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX359-100AI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX359-100AI-ND
Pressure Sensors, Transducers - Industrial 5880-PX359-100AI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Press Trans, Absolute, 100Psi, Current; Operating Pressure Max Omega - 37AH8970 - Newark, An Avnet Company
Chicago, IL, United States
Press Trans, Absolute, 100Psi, Current; Operating Pressure Max Omega
37AH8970
Press Trans, Absolute, 100Psi, Current; Operating Pressure Max Omega 37AH8970
PRESS TRANS, ABSOLUTE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS TRANS, ABSOLUTE, 100PSI, CURRENT; Operating Pressure Max:100psi; Sensor Output:Current; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX359-100AI-ND 37AH8970
Product Name Pressure Sensors, Transducers - Industrial Press Trans, Absolute, 100Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data