OMEGA Engineering, Inc. Datasheets for Damage Indicators
Damage indicators are applied onto or within containers and products to indicate that the device has been exposed to environmental factors that could damage the packaged goods.
Damage Indicators: Learn more
| Product Name | Notes |
|---|---|
| • 3 Temperature Points Per Label• Temperature Ranges up to 490°F• Packages of 20 and 40 Labels• Compact Size | |
| • Available in Packs of 10 and 30• Adhesive backs for easy mounting • Indicator turns black when exposed• Indicates °F & °C• Size: 18mmW x 34mmH(.71" x 1.34" | |
| • Available in Packs of 10 and 30• four temperature ratings• suited for use in areas with limited space• supplied 10 or 30 to a package | |
| • Available in Packs of 10 and 30• Indicates in Degrees F and Degrees C• Adhesive backs for easy mounting • Indicator turns black when exposed• Size: 18mmW x 30mmH(.71"... | |
| • Available in Packs of 10 and 30• Indicator turns black when exposed • Adhesive backs for easy mounting• Indicates in Degrees F and Degrees C• Size: 18mmW x 46mmH(.71"... | |
| • General • Aeronautical • Electrical • HVAC •Most surface measuements | |
| • Indicator turns black when exposed• Adhesive backs for easy mounting• Size: 18mmW x 54mmH(.71" x2.13")• Indicates in Degrees F and Degrees C | |
| • Six Temperature Ratings on Each Label• 6MA - 10°F between each rating• 6MB - 25°F between each rating• 1 1/4 x 3/8" Actual Size• 1/64 x 1/8" Indicating Window... | |
| 5-Dot Round Labels TL-C5 labels have five temperature ratings in C Scales. Ideal for measuring surface temperatures in small areas. Labels are 15mm (.59") in diameter. Sold in packages of... | |
| 5/16" Outside Diameter1/8" Indicating Window. | |
| 8MA - 10°F between each rating8MB - 25°F between each rating | |
| Four temperature ratings on each label Temperatures are read clockwise starting at the "V" mark | |
| OMEGALABEL® is a self-adhesive temperature monitor consisting of a heat-sensitive indicator sealed under a transparent heat-resistant window. The indicator circle turns from light gray to black at the temperature rating... | |
| The "Micro Dot" labels are single point non-reversible temperature labels. They feature an ultra compact size and a single temperature monitoring point. Models are available for temperatures up to 149°C(300°F)... | |
| The ML4C are miniature non-reversible temperature labels. Each label contains 4 dots with different temperature ranges. Upon reaching the rated temperature, the dot will change color. Even though the temperature... | |
| The TL-CC series are used to control and identify problematic temperature conditions that are experienced in transportation of goods, using a low cost method for instance for medical supplies, or... | |
| TL-E labels provide the most value of the TL series labels. These labels have 8 different temperature ratings on a single label, which give the user the most information about... | |
| TL-F labels have five temperature dots aligned in a straight line. This design tells the user the maximum temperature, with just a quick glance. The TL-F series labels are supplied... | |
| TL-S labels are designed for low-cost, single-temperature operation. TL-S labels are compact round labels, only 10mm (13/32") in diameter. They are perfect for use in limited spaces. TL-S labels are... | |
| Triple Level Thermal Disinfection Indicator (TDI) is designed to withstand the extreme conditions within an industrial dishwasher and provide permanent proof that a rated temperature has been reached. Not one,... |