OMEGA Engineering, Inc. Pressure Sensor, Analogue, 100Psi, 10V; Operating Pressure Max Omega PX32B1-100AV

Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 10V; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:PX32 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 100PSI, 10V; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:PX32 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 100Psi, 10V; Operating Pressure Max Omega - 30AC8221 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi, 10V; Operating Pressure Max Omega
30AC8221
Pressure Sensor, Analogue, 100Psi, 10V; Operating Pressure Max Omega 30AC8221
PRESSURE SENSOR, ANALOGUE, 100PSI, 10V; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:PX32 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 100PSI, 10V; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:10V; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:PX32 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8221
Product Name Pressure Sensor, Analogue, 100Psi, 10V; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2595720 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details