OMEGA Engineering, Inc. Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega PX633A5-015GI

Description
TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega - 32AH7894 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega
32AH7894
Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega 32AH7894
TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 15PSI, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7894
Product Name Transducer, Gauge, 15Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025747-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Sensors, Transducers - DPS368XTSA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Features Temperature Compensated
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN2096 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Variable Capacitance
Measurement Type Gauge; Vacuum
View Details
3 suppliers