OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX459-015DWUI

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX459-015DWUI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX459-015DWUI-ND
Pressure Sensors, Transducers - Industrial 5880-PX459-015DWUI-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, 15Psi, Diff, Current; Operating Pressure Max Omega - 69AC4620 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Diff, Current; Operating Pressure Max Omega
69AC4620
Pressure Sensor, 15Psi, Diff, Current; Operating Pressure Max Omega 69AC4620
PRESSURE SENSOR, 15PSI, DIFF, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX459 Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, DIFF, CURRENT; Operating Pressure Max:15psi; Sensor Output:Current; Pressure Measurement Type:Differential; Voltage Rating:30VDC; Port Style:1/4" MNPT; Supply Current:-; Product Range:PX459 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX459-015DWUI-ND 69AC4620
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 15Psi, Diff, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data