OMEGA Engineering, Inc. Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega PX633A1-005GI

Description
TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega - 32AH7877 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
32AH7877
Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega 32AH7877
TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

TRANSDUCER, GAUGE, 5PSI, CURRENT; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:-; Supply Current:-; Product Range:PX633 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 32AH7877
Product Name Transducer, Gauge, 5Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Board Mount Pressure Sensors - 1010382-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
116CP Plastic Ceramic Capacitive Sensor - 116CP21-M10S3-50 - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
3 suppliers