OMEGA Engineering, Inc. High Accuracy Pressure Transducer PX951 Series

Description
• Stainless Steel Diaphragm for Compatibility with Most Media • 1 /4 NPT Fitting For Fast, Easy, and Secure Installation • Rugged Stainless Steel Case Protects Components from Industrial Environments • Quick Disconnect Style for Easy Field Connections • 0-5 Vdc Output for Maximum Versatility • Adjustable Zero and Span • Units <100 psi are Vented Gage for High Precision
Datasheet
Description
• Stainless Steel Diaphragm for Compatibility with Most Media • 1 /4 NPT Fitting For Fast, Easy, and Secure Installation • Rugged Stainless Steel Case Protects Components from Industrial Environments • Quick Disconnect Style for Easy Field Connections • 0-5 Vdc Output for Maximum Versatility • Adjustable Zero and Span • Units <100 psi are Vented Gage for High Precision
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Pressure Transducer - PX951 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Pressure Transducer
PX951 Series
High Accuracy Pressure Transducer PX951 Series
• Stainless Steel Diaphragm for Compatibility with Most Media • 1 /4 NPT Fitting For Fast, Easy, and Secure Installation • Rugged Stainless Steel Case Protects Components from Industrial Environments • Quick Disconnect Style for Easy Field Connections • 0-5 Vdc Output for Maximum Versatility • Adjustable Zero and Span • Units <100 psi are Vented Gage for High Precision

• Stainless Steel Diaphragm for Compatibility with Most Media
• 1 /4 NPT Fitting For Fast, Easy, and Secure Installation
• Rugged Stainless Steel Case Protects Components from Industrial Environments
• Quick Disconnect Style for Easy Field Connections
• 0-5 Vdc Output for Maximum Versatility
• Adjustable Zero and Span
• Units <100 psi are Vented Gage for High Precision

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Pressure Sensors
Product Number PX951 Series
Product Name High Accuracy Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Sealed
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 10201860-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074176-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage; Analog Current
View Details