OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-2KGI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Analogue, 2000Psi, 30V, part number 30AC8201, is designed for high-performance applications requiring accurate pressure measurements. It features a maximum operating pressure of 2000 psi and is part of the PX309 series, known for its rugged stainless steel construction and solid-state design. The sensor offers a 100 mV output and operates with a supply voltage of 30V DC. It is suitable for gauge pressure measurements and has a pressure port style of 1/4" - 18 NPT. The device is RoHS compliant and has an IP65 protection rating, ensuring durability in various environments. With a static accuracy of ±0.25% and a long-term stability of ±0.25% of full scale over one year, this sensor is ideal for applications requiring reliable and precise pressure monitoring.

Datasheet Summary
Powered by GS/AI

The Pressure Sensor, Analogue, 2000Psi, 30V, part number 30AC8201, is designed for high-performance applications requiring accurate pressure measurements. It features a maximum operating pressure of 2000 psi and is part of the PX309 series, known for its rugged stainless steel construction and solid-state design. The sensor offers a 100 mV output and operates with a supply voltage of 30V DC. It is suitable for gauge pressure measurements and has a pressure port style of 1/4" - 18 NPT. The device is RoHS compliant and has an IP65 protection rating, ensuring durability in various environments. With a static accuracy of ±0.25% and a long-term stability of ±0.25% of full scale over one year, this sensor is ideal for applications requiring reliable and precise pressure monitoring.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-2KGI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-2KGI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-2KGI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 2000Psi, 30V; Operating Pressure Max Omega - 30AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 2000Psi, 30V; Operating Pressure Max Omega
30AC8201
Pressure Sensor, Analogue, 2000Psi, 30V; Operating Pressure Max Omega 30AC8201
PRESSURE SENSOR, ANALOGUE, 2000PSI, 30V; Operating Pressure Max:2000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 2000PSI, 30V; Operating Pressure Max:2000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX319-2KGI-ND 30AC8201
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 2000Psi, 30V; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data