OMEGA Engineering, Inc. Sensor, Pressure, 207Bar, 1/4 In-18 Npt; Operating Pressure Max Omega PX329-3KGV/N

Description
SENSOR, PRESSURE, 207BAR, 1/4 IN-18 NPT; Operating Pressure Max:207bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
SENSOR, PRESSURE, 207BAR, 1/4 IN-18 NPT; Operating Pressure Max:207bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Pressure, 207Bar, 1/4 In-18 Npt; Operating Pressure Max Omega - 11X2529 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Pressure, 207Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
11X2529
Sensor, Pressure, 207Bar, 1/4 In-18 Npt; Operating Pressure Max Omega 11X2529
SENSOR, PRESSURE, 207BAR, 1/4 IN-18 NPT; Operating Pressure Max:207bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

SENSOR, PRESSURE, 207BAR, 1/4 IN-18 NPT; Operating Pressure Max:207bar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 11X2529
Product Name Sensor, Pressure, 207Bar, 1/4 In-18 Npt; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10202025-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Accuracy 0.1000 ±% FS
View Details
2 suppliers