OMEGA Engineering, Inc. Pressure Sensor, 50Psi, Diff, Voltage; Operating Pressure Max Omega PX409C-050DWUV

Description
PRESSURE SENSOR, 50PSI, DIFF, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" NPT; Supply Current:5mA; Product Range:PX409C Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 50PSI, DIFF, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" NPT; Supply Current:5mA; Product Range:PX409C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 50Psi, Diff, Voltage; Operating Pressure Max Omega - 33AH9809 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 50Psi, Diff, Voltage; Operating Pressure Max Omega
33AH9809
Pressure Sensor, 50Psi, Diff, Voltage; Operating Pressure Max Omega 33AH9809
PRESSURE SENSOR, 50PSI, DIFF, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" NPT; Supply Current:5mA; Product Range:PX409C Series RoHS Compliant: Yes

PRESSURE SENSOR, 50PSI, DIFF, VOLTAGE; Operating Pressure Max:50psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" NPT; Supply Current:5mA; Product Range:PX409C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 33AH9809
Product Name Pressure Sensor, 50Psi, Diff, Voltage; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11024332-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details