OMEGA Engineering, Inc. Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega PX409-015DWUV

Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet
Description
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega - 19X7905 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
19X7905
Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega 19X7905
PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

PRESSURE TRANSDUCER, 15PSI, 1/4 IN-NPT; Operating Pressure Max:15psi; Sensor Output:Ratiometric; Pressure Measurement Type:Differential; Voltage Rating:10VDC; Port Style:1/4" - 18 NPT; Supply Current:5mA; Product Range:PX409 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 19X7905
Product Name Pressure Transducer, 15Psi, 1/4 In-Npt; Operating Pressure Max Omega
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP405XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Other Digital
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details