OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX359-005GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX359-005GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX359-005GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX359-005GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Xmtr, 5Psi, 1Port, 1/4; Operating Pressure Max Omega - 56AH8288 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Xmtr, 5Psi, 1Port, 1/4; Operating Pressure Max Omega
56AH8288
Pressure Xmtr, 5Psi, 1Port, 1/4; Operating Pressure Max Omega 56AH8288
PRESSURE XMTR, 5PSI, 1PORT, 1/4"; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX359 Series RoHS Compliant: Yes

PRESSURE XMTR, 5PSI, 1PORT, 1/4"; Operating Pressure Max:5psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX359 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX359-005GI-ND 56AH8288
Product Name Pressure Sensors, Transducers - Industrial Pressure Xmtr, 5Psi, 1Port, 1/4; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data