OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX409-015CGUSBH

Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet
Description
HIGH ACCURACY PRESSURE TRANSDUCE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX409-015CGUSBH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX409-015CGUSBH-ND
Pressure Sensors, Transducers - Industrial 5880-PX409-015CGUSBH-ND
HIGH ACCURACY PRESSURE TRANSDUCE

HIGH ACCURACY PRESSURE TRANSDUCE

Buy Now Datasheet
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega - 30AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega
30AC8270
Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega 30AC8270
PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Compound Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

PRESSURE SENSOR, USB O/P, DIGITAL, 15PSI; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Compound Gauge; Voltage Rating:-; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX409-USBH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX409-015CGUSBH-ND 30AC8270
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Usb O/p, Digital, 15Psi; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge Gauge; Compound Gauge
Features Temperature Compensated
Working Pressure Range 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Hygienic Solid-State Pressure Sensor - 836PH-D1T1GB10PA-D4 - Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details