OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX319-100GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX319-100GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX319-100GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX319-100GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega - 30AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega
30AC8196
Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega 30AC8196
PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100PSI, 30VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX319-100GI-ND 30AC8196
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 100Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Sensors, Transducers - DPS368XTSA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Features Temperature Compensated
View Details
2 suppliers
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure sensor with display - PN3571 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
4 suppliers