OMEGA Engineering, Inc. Pressure Sensors, Transducers - Industrial PX359-001GI

Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet
Description
STAINLESS STEEL PRESSURE TRANSDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 5880-PX359-001GI-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
5880-PX359-001GI-ND
Pressure Sensors, Transducers - Industrial 5880-PX359-001GI-ND
STAINLESS STEEL PRESSURE TRANSDU

STAINLESS STEEL PRESSURE TRANSDU

Buy Now Datasheet
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega - 56AH8279 - Newark, An Avnet Company
Chicago, IL, United States
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega
56AH8279
Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega 56AH8279
PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

PRESS TRANSDUCER, GAUGE, 1PSI, CURRENT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 MNPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 5880-PX359-001GI-ND 56AH8279
Product Name Pressure Sensors, Transducers - Industrial Press Transducer, Gauge, 1Psi, Current; Operating Pressure Max Omega
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Z2014-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output PWM
View Details
Pressure Sensors - 2858914 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details